Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00DRG4

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00DRG4 - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00DRG4
SN74F00 Quad 2-input positive-NAND gates SN74F00DRG4
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F00DRG4 - 1254353-SN74F00DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F00DRG4
1254353-SN74F00DRG4
Logic - Logic - Gates and Inverters - SN74F00DRG4 1254353-SN74F00DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254353-SN74F00DRG4 Series: 74F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74F00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74F00SCX; N74F00D; N74F00D,602; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1254353-SN74F00DRG4
Series: 74F
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74F00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74F00SCX; N74F00D; N74F00D,602;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - SN74F00DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F00DRG4-ND
Gates and Inverters SN74F00DRG4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SMD 5.5V SOIC Logic IC
705-SN74F00DRG4
Quad SMD 5.5V SOIC Logic IC 705-SN74F00DRG4
Quad 2-Input NAND Gate IC, 5.5V, 5ns, SOIC, Surface Mount Product overview: SN74F00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5.5V, 5ns, SOIC, Surface Mount Product overview: SN74F00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74F00DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00DRG4
Gates and Inverters SN74F00DRG4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F00DRG4
Logic Gates SN74F00DRG4
Logic Gates Quad 2-input Positive-NAND gates

Logic Gates Quad 2-input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74F00DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F00DRG4
Logic - Gates and Inverters SN74F00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00DRG4 1254353-SN74F00DRG4 SN74F00DRG4-ND 705-SN74F00DRG4 SN74F00DRG4 SN74F00DRG4 SN74F00DRG4 SN74F00DRG4
Product Name SN74F00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F00DRG4 Gates and Inverters Quad SMD 5.5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F
Propagation Delay 6 ns 5 ns 5 ns 5 ns
Operating Current 0.0102 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54S32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details