Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00DRE4

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00DRE4 - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00DRE4
SN74F00 Quad 2-input positive-NAND gates SN74F00DRE4
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74F00DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74F00DRE4-ND
Gates and Inverters SN74F00DRE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F00DRE4
Logic Gates SN74F00DRE4
Logic Gates Quad 2-input Positive-NAND gates

Logic Gates Quad 2-input Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74F00DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F00DRE4
Logic - Gates and Inverters SN74F00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F00DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00DRE4
Gates and Inverters SN74F00DRE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00DRE4 SN74F00DRE4-ND SN74F00DRE4 SN74F00DRE4 SN74F00DRE4 SN74F00DRE4
Product Name SN74F00 Quad 2-input positive-NAND gates Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family F
Propagation Delay 6 ns 5 ns
Operating Current 0.0102 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details