Texas Instruments SN74F00 Quad 2-input positive-NAND gates SN74F00DR

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F00 Quad 2-input positive-NAND gates - SN74F00DR - Texas Instruments
Dallas, TX, United States
SN74F00 Quad 2-input positive-NAND gates
SN74F00DR
SN74F00 Quad 2-input positive-NAND gates SN74F00DR
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74F00DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F00DR - 114334-SN74F00DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F00DR
114334-SN74F00DR
Logic - Logic - Gates and Inverters - SN74F00DR 114334-SN74F00DR
Manufacturer: Texas Instruments Win Source Part Number: 114334-SN74F00DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 114334-SN74F00DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 296-1176-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1176-1-ND
Gates and Inverters 296-1176-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1176-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1176-6-ND
Gates and Inverters 296-1176-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1176-2-ND
Gates and Inverters 296-1176-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74F00DR
Quad 5V SOIC Logic IC 705-SN74F00DR
Quad 2-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00DR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 6ns, SOIC Product overview: SN74F00DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F00DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F00DR
Logic Gates SN74F00DR
Logic Gates Quad 2-input Positive-NAND gates

Logic Gates Quad 2-input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F00DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F00DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F00DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F00DR
Gates and Inverters SN74F00DR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74F00DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74F00DR
Gates and Inverters SN74F00DR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F00DR SN74F00DR 114334-SN74F00DR 296-1176-1-ND 705-SN74F00DR SN74F00DR SN74F00DR SN74F00DR SN74F00DR
Product Name SN74F00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74F00DR Gates and Inverters Quad 5V SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 6 ns 5 ns 5 ns 6 ns 5 ns
Operating Current 0.0102 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers