Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PW

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBTLV3257PW - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBTLV3257PW
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257PW
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PW - 1254339-SN74CBTLV3257PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PW
1254339-SN74CBTLV3257PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PW 1254339-SN74CBTLV3257PW
Manufacturer: Texas Instruments Win Source Part Number: 1254339-SN74CBTLV325 7PW Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Consumer Electronics, Industrial Family Part Number: 74CBTLV3257 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254339-SN74CBTLV3257PW
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Consumer Electronics, Industrial
Family Part Number: 74CBTLV3257
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 200MHz Analog Switch and Multiplexer IC
743-SN74CBTLV3257PW
8-bit 200MHz Analog Switch and Multiplexer IC 743-SN74CBTLV3257PW
8-Bit 4-Ch CMOS Bus Switch Multiplexer/Demultip lexer 200MHz Product overview: SN74CBTLV3257PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PW can be used for catalog matching and distributor lookup.

8-Bit 4-Ch CMOS Bus Switch Multiplexer/Demultiplexer 200MHz Product overview: SN74CBTLV3257PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-26454-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-26454-5-ND
Signal Switches, Multiplexers, Decoders 296-26454-5-ND
Multiplexer/Demultip lexer 4 x 1:2 16-TSSOP

Multiplexer/Demultiplexer 4 x 1:2 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257PW
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257PW
IC MUX/DEMUX 4 X 1:2 16TSSOP

IC MUX/DEMUX 4 X 1:2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3257PW 1254339-SN74CBTLV3257PW 743-SN74CBTLV3257PW 296-26454-5-ND SN74CBTLV3257PW
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257PW 8-bit 200MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog Industrial
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DBQRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4 - 202355-CD4051BQPWRG4 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 20 volts
View Details
2 suppliers