Texas Instruments SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257DR

Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBTLV3257DR - Texas Instruments
Dallas, TX, United States
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBTLV3257DR
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBTLV3257DR
Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9137-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9137-2-ND
Signal Switches, Multiplexers, Decoders 296-9137-2-ND
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC

Multiplexer/Demultiplexer 4 x 1:2 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9137-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9137-1-ND
Signal Switches, Multiplexers, Decoders 296-9137-1-ND
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC

Multiplexer/Demultiplexer 4 x 1:2 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9137-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9137-6-ND
Signal Switches, Multiplexers, Decoders 296-9137-6-ND
Multiplexer/Demultip lexer 4 x 1:2 16-SOIC

Multiplexer/Demultiplexer 4 x 1:2 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257DR - 030059-SN74CBTLV3257DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257DR
030059-SN74CBTLV3257DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257DR 030059-SN74CBTLV3257DR
Manufacturer: Texas Instruments Win Source Part Number: 030059-SN74CBTLV3257 DR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030059-SN74CBTLV3257DR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MHz 3.3V SOIC Analog Switch and Multiplexer IC
743-SN74CBTLV3257DR
200MHz 3.3V SOIC Analog Switch and Multiplexer IC 743-SN74CBTLV3257DR
4-Ch 2:1 SPDT Analog Switch, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3257DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257DR can be used for catalog matching and distributor lookup.

4-Ch 2:1 SPDT Analog Switch, 200MHz, 3.3V, SOIC Product overview: SN74CBTLV3257DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3257DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3257DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3257DR
IC MUX/DEMUX 4 X 1:2 16SOIC

IC MUX/DEMUX 4 X 1:2 16SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74CBTLV3257DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74CBTLV3257DR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74CBTLV3257DR
SOIC-16 Analog Switches / Multiplexers ROHS

SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBTLV3257DR 296-9137-2-ND 030059-SN74CBTLV3257DR 743-SN74CBTLV3257DR SN74CBTLV3257DR SN74CBTLV3257DR
Product Name SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3257DR 200MHz 3.3V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 4 x SPDT (4 x 1:2) 4 x 1:2
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3384DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers