Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultip
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | SN74CBTLV3257DG4 |
| Product Name | SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer |
| Configuration | 4 x SPDT (4 x 1:2) |
| Applications | Catalog |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2.3 to 3.6 volts |