Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094931-SN74CBTLV312
Length: 5 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Height: 1.15 mm
Bandwidth: 200 MHz
Weight: 57.209338 mg
Number of Bits: 4
Resistance: 7 Ω
Number of Channels: 4
Number of Pins: 14
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 4
Quiescent Current: 10 µA
Propagation Delay: 250 ps
Output Current: 64 mA
Width: 4.4 mm
Categories: OEM Parts( S )
Case / Package: TSSOP
Alternative Parts (Cross-Reference): SN74CB3T3125PWR; SN74CB3T3125PW; 74CBTLV3257PWRG4; PI3B3125LE; PI3B3126LE; FST3125MTCX;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Turn-On Delay Time: 4.8 ns
Nominal Supply Current: 10 µA
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094931-SN74CBTLV3126PWG4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74CBTLV3126PWG4 |