Texas Instruments Dual 20MHz 5.5V TSSOP Analog Switch and Multiplexer IC SN74CBTD3306PWE4

Description
Dual FET Bus Switch IC, 20MHz, 5.5V, TSSOP Product overview: SN74CBTD3306PWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 20MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual FET Bus Switch IC, 20MHz, 5.5V, TSSOP Product overview: SN74CBTD3306PWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 20MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20MHz 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD3306PWE4
Dual 20MHz 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD3306PWE4
Dual FET Bus Switch IC, 20MHz, 5.5V, TSSOP Product overview: SN74CBTD3306PWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 20MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWE4 can be used for catalog matching and distributor lookup.

Dual FET Bus Switch IC, 20MHz, 5.5V, TSSOP Product overview: SN74CBTD3306PWE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 20MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWE4 - 1254301-SN74CBTD3306PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWE4
1254301-SN74CBTD3306PWE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWE4 1254301-SN74CBTD3306PWE4
Manufacturer: Texas Instruments Win Source Part Number: 1254301-SN74CBTD3306 PWE4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254301-SN74CBTD3306PWE4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD3306PWE4 1254301-SN74CBTD3306PWE4
Product Name Dual 20MHz 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWE4
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
74Hc4051D/sot109/so16 Rohs Compliant Nexperia - 26AC8660 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details