Nexperia 74HC4053D,652
Nexperia 74HC4053D,652
3 Circuit IC Switch 2:1 120Ohm 16-SO
3 Circuit IC Switch 2:1 120Ohm 16-SO
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1697784 | 1727-3791-ND | 74HC4053D,652 |
| Product Name | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Triple | 2x1 | |
| Package Type | SOIC; Soic | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Number of Pins | 16 | ||
| Supply Voltage (VS) | 1.5 to 10 volts | ||
| Ron | 120 ohms | 120 ohms |