Texas Instruments SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257D

Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT3257D - Texas Instruments
Dallas, TX, United States
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT3257D
SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT3257D
4-Bit 1-Of-2 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3257D
200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3257D
CMOS 8:4 Mux/Demux, 200MHz, SOIC Product overview: SN74CBT3257D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257D can be used for catalog matching and distributor lookup.

CMOS 8:4 Mux/Demux, 200MHz, SOIC Product overview: SN74CBT3257D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3257D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-1168-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1168-5-ND
Signal Switches, Multiplexers, Decoders 296-1168-5-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SOIC

Multiplexer/Demultiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D - 1254265-SN74CBT3257D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D
1254265-SN74CBT3257D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D 1254265-SN74CBT3257D
Manufacturer: Texas Instruments Win Source Part Number: 1254265-SN74CBT3257D Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3257 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254265-SN74CBT3257D
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3257
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3257D
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3257D
IC MUX/DEMUX 4 X 2:1 16SOIC

IC MUX/DEMUX 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3257D 743-SN74CBT3257D 296-1168-5-ND 1254265-SN74CBT3257D SN74CBT3257D
Product Name SN74CBT3257 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer 200MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3257D Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products