Texas Instruments SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253PWRG4

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253PWRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer
SN74CBT3253PWRG4
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253PWRG4
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3253PWRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3253PWRG4-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit Dual 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3253PWRG4
8-bit Dual 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3253PWRG4
Dual 4:1 MUX/DEMUX IC, 8-Bit, 5.5V, CMOS, TSSOP Product overview: SN74CBT3253PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Dual, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253PWRG4 can be used for catalog matching and distributor lookup.

Dual 4:1 MUX/DEMUX IC, 8-Bit, 5.5V, CMOS, TSSOP Product overview: SN74CBT3253PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Dual, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4 - 1254259-SN74CBT3253PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4
1254259-SN74CBT3253PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4 1254259-SN74CBT3253PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254259-SN74CBT3253P WRG4 Series: 74CBT Packaging: Reel - TR Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3253 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74FST3253DTR2G; 74FST3253DTG; 74FST3253DTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254259-SN74CBT3253PWRG4
Series: 74CBT
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74FST3253DTR2G; 74FST3253DTG; 74FST3253DTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253PWRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253PWRG4
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253PWRG4 SN74CBT3253PWRG4-ND 743-SN74CBT3253PWRG4 1254259-SN74CBT3253PWRG4 SN74CBT3253PWRG4
Product Name SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders 8-bit Dual 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PWRG4 Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data