Texas Instruments SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253PW

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253PW - Texas Instruments
Dallas, TX, United States
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer
SN74CBT3253PW
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253PW
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-TSSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3253PW
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3253PW
2-Ch 8:1 Analog Mux/Demux, 200MHz, 5V, CMOS, TSSOP Product overview: SN74CBT3253PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253PW can be used for catalog matching and distributor lookup.

2-Ch 8:1 Analog Mux/Demux, 200MHz, 5V, CMOS, TSSOP Product overview: SN74CBT3253PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33867-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33867-5-ND
Signal Switches, Multiplexers, Decoders 296-33867-5-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PW - 065422-SN74CBT3253PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PW
065422-SN74CBT3253PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PW 065422-SN74CBT3253PW
Manufacturer: Texas Instruments Win Source Part Number: 065422-SN74CBT3253PW Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065422-SN74CBT3253PW
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253PW
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253PW
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253PW 743-SN74CBT3253PW 296-33867-5-ND 065422-SN74CBT3253PW SN74CBT3253PW
Product Name SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer 200MHz 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253PW Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products