Texas Instruments SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DBQRG4

Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote
Description
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 1-of-4 FET multiplexer/demultiplexer with TTL-compatible input levels, available in a 16-pin SSOP (DBQ) package, operating over a temperature range of -40°C to 85°C with a supply voltage of 4 V to 5.5 V and on-state resistance of 5 Ω to 7 Ω at 4.5 V. Propagation delay is 0.25 ns to 0.35 ns, and control input capacitance is 3.5 pF.

Datasheet Summary
Powered by GS/AI

Dual 1-of-4 FET multiplexer/demultiplexer with TTL-compatible input levels, available in a 16-pin SSOP (DBQ) package, operating over a temperature range of -40°C to 85°C with a supply voltage of 4 V to 5.5 V and on-state resistance of 5 Ω to 7 Ω at 4.5 V. Propagation delay is 0.25 ns to 0.35 ns, and control input capacitance is 3.5 pF.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253DBQRG4 - Texas Instruments
Dallas, TX, United States
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer
SN74CBT3253DBQRG4
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer SN74CBT3253DBQRG4
Dual 1-Of-4 FET Multiplexer/Demultip lexer 16-SSOP -40 to 85

Dual 1-Of-4 FET Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3253DBQRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT3253DBQRG4-ND
Signal Switches, Multiplexers, Decoders SN74CBT3253DBQRG4-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253DBQRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253DBQRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253DBQRG4
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3253DBQRG4 SN74CBT3253DBQRG4-ND SN74CBT3253DBQRG4
Product Name SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DGVRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details