Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253D

Description
IC MUX/DEMUX 2 X 4:1 16SOIC
Description
IC MUX/DEMUX 2 X 4:1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3253D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3253D
IC MUX/DEMUX 2 X 4:1 16SOIC

IC MUX/DEMUX 2 X 4:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3253D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3253D
Signal Switches, Multiplexers, Decoders SN74CBT3253D
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now
Logic, 1-Of-4 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1071 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 1-Of-4 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1071
Logic, 1-Of-4 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1071
LOGIC, 1-OF-4 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

LOGIC, 1-OF-4 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT253; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3253D SN74CBT3253D 37AJ1071
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic, 1-Of-4 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC138ABQ-Q100X - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 7600701FA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers