Dual 1:4 MUX/DEMUX, 8-Bit, 5V, 4-5.5V, TSSOP, CMOS Product overview: SN74CBT3253CPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5V, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Dual, 5V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3253CPWRG
Manufacturer: Texas Instruments
Win Source Part Number: 065420-SN74CBT3253CP
Packaging: Reel - TR
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3253CPWRG4 | 065420-SN74CBT3253CPWRG4 |
| Product Name | 8-bit Dual 5V 5.5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3253CPWRG4 |
| Standards and Certifications | RoHS |