The SN74CBT3251PW is a 1-of-8 high-speed TTL-compatible FET multiplexer and demultiplexer in a 16-pin TSSOP package measuring 4.40mm×5.00mm. It features a 5-Ω ON-state resistance, operates from -40°C to 85°C, and uses S0, S1, and S2 select lines to route an A input to one of eight B outputs when OE is low. The device supports TTL-compatible input levels and exhibits low crosstalk between switches.
1-Of-8 FET Multiplexer/Demultip
8:1 FET Bus Switch IC, 200MHz, 5V, 1-Ch, TSSOP Product overview: SN74CBT3251PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251PW can be used for catalog matching and distributor lookup.
Multiplexer/Demultip
Win Source Part Number: 1350208-SN74CBT3251P
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultip
Package: Tube
Standard Package: 90
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74CBT3251
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBT3251PW | 743-SN74CBT3251PW | 296-SN74CBT3251PW-ND | 1350208-SN74CBT3251PW |
| Product Name | SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer | 200MHz 5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 1 x SP8T (1 x 1:8) | |||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | |
| Ron | 5 ohms |