Texas Instruments SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch SN74CBT16390DGGR

Description
16-Bit To 32-Bit FET Multiplexer/Demultip lexer Bus Switch 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit To 32-Bit FET Multiplexer/Demultip lexer Bus Switch 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - SN74CBT16390DGGR - Texas Instruments
Dallas, TX, United States
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch
SN74CBT16390DGGR
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch SN74CBT16390DGGR
16-Bit To 32-Bit FET Multiplexer/Demultip lexer Bus Switch 56-TSSOP -40 to 85

16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16390DGGR
32-bit 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16390DGGR
5V 16-Ch 32-Bit Bus Switch IC, 5.9ns, TSSOP Product overview: SN74CBT16390DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16390DGGR can be used for catalog matching and distributor lookup.

5V 16-Ch 32-Bit Bus Switch IC, 5.9ns, TSSOP Product overview: SN74CBT16390DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16390DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1163-2-ND
Signal Switches, Multiplexers, Decoders 296-1163-2-ND
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGGR - 1099695-SN74CBT16390DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGGR
1099695-SN74CBT16390DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGGR 1099695-SN74CBT16390DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1099695-SN74CBT16390 DGGR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099695-SN74CBT16390DGGR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16390DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16390DGGR
IC MUX/DEMUX 16 X 1:2 56TSSOP

IC MUX/DEMUX 16 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16390DGGR 743-SN74CBT16390DGGR 296-1163-2-ND 1099695-SN74CBT16390DGGR SN74CBT16390DGGR
Product Name SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch 32-bit 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGGR Logic - Signal Switches, Multiplexers, Decoders
Configuration 16 x SPDT (16 x 1:2) 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
8-bit 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3245ADGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWRG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers