Texas Instruments SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT16292DLR

Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - SN74CBT16292DLR - Texas Instruments
Dallas, TX, United States
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
SN74CBT16292DLR
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT16292DLR
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-SSOP -40 to 85

12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1534-2-ND
Signal Switches, Multiplexers, Decoders 296-1534-2-ND
Multiplexer/Demultip lexer 12 x 1:2 56-SSOP

Multiplexer/Demultiplexer 12 x 1:2 56-SSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16292DLR
200MHz 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16292DLR
12-Ch 2:1 FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT16292DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16292DLR can be used for catalog matching and distributor lookup.

12-Ch 2:1 FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT16292DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16292DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DLR - 030004-SN74CBT16292DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DLR
030004-SN74CBT16292DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DLR 030004-SN74CBT16292DLR
Manufacturer: Texas Instruments Win Source Part Number: 030004-SN74CBT16292D LR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030004-SN74CBT16292DLR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16292DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16292DLR
IC MUX/DEMUX 12 X 1:2 56SSOP

IC MUX/DEMUX 12 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16292DLR 296-1534-2-ND 743-SN74CBT16292DLR 030004-SN74CBT16292DLR SN74CBT16292DLR
Product Name SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors Signal Switches, Multiplexers, Decoders 200MHz 5V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DLR Logic - Signal Switches, Multiplexers, Decoders
Configuration 12 x SPDT (12 x 1:2) 12 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4 to 5.5 volts 4.5 to 5.5 volts
Ron 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

8-bit QSOP Analog Switch and Multiplexer IC - 743-74CBTLV3245ADBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers