Texas Instruments SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DGGR

Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote
Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT16233DGGR is a 16-bit 1-of-2 FET multiplexer/demultiplexer in a 56-pin TSSOP package with dimensions of 14.7 mm pitch, 24.4 mm width, and 1.4 mm thickness, operating from -40°C to 85°C. It features a 5 Ω typical on-state resistance, TTL-compatible input levels, and a supply voltage range of 4.75 V to 5.25 V. The device supports simultaneous connection of A and B ports when TEST inputs are asserted, and has a propagation delay of 0.25 ns under a 50 pF load.

Datasheet Summary
Powered by GS/AI

The SN74CBT16233DGGR is a 16-bit 1-of-2 FET multiplexer/demultiplexer in a 56-pin TSSOP package with dimensions of 14.7 mm pitch, 24.4 mm width, and 1.4 mm thickness, operating from -40°C to 85°C. It features a 5 Ω typical on-state resistance, TTL-compatible input levels, and a supply voltage range of 4.75 V to 5.25 V. The device supports simultaneous connection of A and B ports when TEST inputs are asserted, and has a propagation delay of 0.25 ns under a 50 pF load.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - SN74CBT16233DGGR - Texas Instruments
Dallas, TX, United States
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
SN74CBT16233DGGR
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DGGR
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85

16-Bit 1-of-2 FET Multiplexer/Demultiplexer 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16233DGGR
32-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16233DGGR
16-Ch 2:1 FET Bus Switch, 200MHz, 5V, 32-Bit, TSSOP Product overview: SN74CBT16233DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DGGR can be used for catalog matching and distributor lookup.

16-Ch 2:1 FET Bus Switch, 200MHz, 5V, 32-Bit, TSSOP Product overview: SN74CBT16233DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGGR - 029996-SN74CBT16233DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGGR
029996-SN74CBT16233DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGGR 029996-SN74CBT16233DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029996-SN74CBT16233D GGR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBT16233 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): PI5C16233CAX; FST16233MTD; PI5C16233CA; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029996-SN74CBT16233DGGR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBT16233
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): PI5C16233CAX; FST16233MTD; PI5C16233CA;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1161-1-ND
Signal Switches, Multiplexers, Decoders 296-1161-1-ND
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1161-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1161-6-ND
Signal Switches, Multiplexers, Decoders 296-1161-6-ND
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1161-2-ND
Signal Switches, Multiplexers, Decoders 296-1161-2-ND
Multiplexer/Demultip lexer 16 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16233DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16233DGGR
IC MUX/DEMUX 16 X 1:2 56TSSOP

IC MUX/DEMUX 16 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16233DGGR 743-SN74CBT16233DGGR 029996-SN74CBT16233DGGR 296-1161-1-ND SN74CBT16233DGGR
Product Name SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer 32-bit 200MHz 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGGR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 8 x SPDT (2 x 8 x 1:2) 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data