Texas Instruments SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT162292DGGR

Description
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote
Description
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT162292DGGR is a 12-bit 1-of-2 FET multiplexer/demultiplexer with internal 500-Ω pulldown resistors and TTL-compatible control inputs, designed for low on-state resistance and isolation under power-off conditions. It is packaged in a 56-pin TSSOP (DGG) with dimensions of 12.0 mm width and 14.7 mm pitch, and operates over a temperature range of -40°C to 85°C. The device supports make-before-break switching, features equivalent 25-Ω series resistors on A-port I/Os to reduce overshoot and undershoot, and meets JESD 17 latch-up performance requirements exceeding 250 mA. Supply voltage ranges from 4 V to 5.5 V, with on-state resistance typically 55 Ω at 4 V and 15 mA. Control inputs have a 3.5 pF input capacitance and the device provides 10 mA maximum off-state leakage at VCC = 0 V.

Datasheet Summary
Powered by GS/AI

The SN74CBT162292DGGR is a 12-bit 1-of-2 FET multiplexer/demultiplexer with internal 500-Ω pulldown resistors and TTL-compatible control inputs, designed for low on-state resistance and isolation under power-off conditions. It is packaged in a 56-pin TSSOP (DGG) with dimensions of 12.0 mm width and 14.7 mm pitch, and operates over a temperature range of -40°C to 85°C. The device supports make-before-break switching, features equivalent 25-Ω series resistors on A-port I/Os to reduce overshoot and undershoot, and meets JESD 17 latch-up performance requirements exceeding 250 mA. Supply voltage ranges from 4 V to 5.5 V, with on-state resistance typically 55 Ω at 4 V and 15 mA. Control inputs have a 3.5 pF input capacitance and the device provides 10 mA maximum off-state leakage at VCC = 0 V.

Suppliers

Company
Product
Description
Supplier Links
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - SN74CBT162292DGGR - Texas Instruments
Dallas, TX, United States
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
SN74CBT162292DGGR
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT162292DGGR
12-Bit 1-To-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1160-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1160-2-ND
Signal Switches, Multiplexers, Decoders 296-1160-2-ND
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:2 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT162292DGGR
5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT162292DGGR
12-Ch 5V SPDT Analog Switch, 1.85ns, TSSOP Product overview: SN74CBT162292DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT162292DGG R can be used for catalog matching and distributor lookup.

12-Ch 5V SPDT Analog Switch, 1.85ns, TSSOP Product overview: SN74CBT162292DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT162292DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT162292DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT162292DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT162292DGGR
IC MUX/DEMUX 12 X 1:2 56TSSOP

IC MUX/DEMUX 12 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT162292DGGR 296-1160-2-ND 743-SN74CBT162292DGGR SN74CBT162292DGGR
Product Name SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors Signal Switches, Multiplexers, Decoders 5V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration Specific 12 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details