Texas Instruments SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DGGR

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - SN74CBT16214DGGR - Texas Instruments
Dallas, TX, United States
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer
SN74CBT16214DGGR
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DGGR
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-TSSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 56-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DGGR - 006677-SN74CBT16214DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DGGR
006677-SN74CBT16214DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DGGR 006677-SN74CBT16214DGGR
Manufacturer: Texas Instruments Win Source Part Number: 006677-SN74CBT16214D GGR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006677-SN74CBT16214DGGR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16214DGGR
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16214DGGR
12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, TSSOP Product overview: SN74CBT16214DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DGGR can be used for catalog matching and distributor lookup.

12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, TSSOP Product overview: SN74CBT16214DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-6393-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6393-2-ND
Signal Switches, Multiplexers, Decoders 296-6393-2-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6393-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6393-1-ND
Signal Switches, Multiplexers, Decoders 296-6393-1-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16214DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214DGGR
IC MUX/DEMUX 12 X 1:3 56TSSOP

IC MUX/DEMUX 12 X 1:3 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214DGGR 006677-SN74CBT16214DGGR 743-SN74CBT16214DGGR 296-6393-2-ND SN74CBT16214DGGR
Product Name SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DGGR 200MHz 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data