Texas Instruments CD4066B CMOS Quad Bilateral Switch CD4066BM

Description
CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4066B CMOS Quad Bilateral Switch - CD4066BM - Texas Instruments
Dallas, TX, United States
CD4066B CMOS Quad Bilateral Switch
CD4066BM
CD4066B CMOS Quad Bilateral Switch CD4066BM
CMOS Quad Bilateral Switch 14-SOIC -55 to 125

CMOS Quad Bilateral Switch 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
747-CD4066BM
Quad SOIC Analog Switch and Multiplexer IC 747-CD4066BM
10-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch 14-SOIC -55 to 125 Product overview: CD4066BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BM can be used for catalog matching and distributor lookup.

10-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch 14-SOIC -55 to 125 Product overview: CD4066BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3516-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3516-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-3516-5-ND
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM - 083127-CD4066BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM
083127-CD4066BM
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM 083127-CD4066BM
Manufacturer: Texas Instruments Win Source Part Number: 083127-CD4066BM Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 083127-CD4066BM
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1792114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1792114
Multiplexer & Demultiplexer ICs 1792114
CMOS Quad Bilateral Switch 14-Pin SOIC

CMOS Quad Bilateral Switch 14-Pin SOIC

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - CD4066BM - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4066BM
Logic - Signal Switches, Multiplexers, Decoders CD4066BM
IC BILATERAL SW 1 X 1:1 14SOIC

IC BILATERAL SW 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4066BM 747-CD4066BM 296-3516-5-ND 083127-CD4066BM 1792114 CD4066BM
Product Name CD4066B CMOS Quad Bilateral Switch Quad SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM Multiplexer & Demultiplexer ICs Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts 3 to ? volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms
Min Operating Current 2.00E-5 mA
Unlock Full Specs
to access all available technical data