Texas Instruments SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDL

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - SN74CBT16214CDL - Texas Instruments
Dallas, TX, United States
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection
SN74CBT16214CDL
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDL
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-33859-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33859-5-ND
Signal Switches, Multiplexers, Decoders 296-33859-5-ND
Multiplexer/Demultip lexer 12 x 1:3 56-SSOP

Multiplexer/Demultiplexer 12 x 1:3 56-SSOP

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBT16214CDL
5V 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBT16214CDL
12-Ch 5V Analog Mux/Demux IC, 200MHz, SSOP Product overview: SN74CBT16214CDL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDL can be used for catalog matching and distributor lookup.

12-Ch 5V Analog Mux/Demux IC, 200MHz, SSOP Product overview: SN74CBT16214CDL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214CDL 296-33859-5-ND 743-SN74CBT16214CDL
Product Name SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection Signal Switches, Multiplexers, Decoders 5V 200MHz SSOP Analog Switch and Multiplexer IC
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DGVRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers