Texas Instruments SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDGGR

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - SN74CBT16214CDGGR - Texas Instruments
Dallas, TX, United States
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection
SN74CBT16214CDGGR
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDGGR
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-TSSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection 56-TSSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19173-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19173-1-ND
Signal Switches, Multiplexers, Decoders 296-19173-1-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19173-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19173-6-ND
Signal Switches, Multiplexers, Decoders 296-19173-6-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19173-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19173-2-ND
Signal Switches, Multiplexers, Decoders 296-19173-2-ND
Multiplexer/Demultip lexer 12 x 1:3 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:3 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16214CDGGR
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16214CDGGR
12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, TSSOP Product overview: SN74CBT16214CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDGG R can be used for catalog matching and distributor lookup.

12-Ch 3:1 Analog Mux/Demux, 200MHz, 5V, TSSOP Product overview: SN74CBT16214CDGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDGGR - 1254227-SN74CBT16214CDGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDGGR
1254227-SN74CBT16214CDGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDGGR 1254227-SN74CBT16214CDGGR
Manufacturer: Texas Instruments Win Source Part Number: 1254227-SN74CBT16214 CDGGR Series: 74CBT Packaging: Reel - TR Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT16214 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 74FST163214PA8; 74FST163214PF; 74FST163214PF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254227-SN74CBT16214CDGGR
Series: 74CBT
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT16214
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74FST163214PA8; 74FST163214PF; 74FST163214PF8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16214CDGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214CDGGR
IC MUX/DEMUX 12 X 1:3 56TSSOP

IC MUX/DEMUX 12 X 1:3 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214CDGGR 296-19173-1-ND 743-SN74CBT16214CDGGR 1254227-SN74CBT16214CDGGR SN74CBT16214CDGGR
Product Name SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection Signal Switches, Multiplexers, Decoders 200MHz 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDGGR Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BEE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers