Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR SN74CB3T3253PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896540-SN74CB3T3253P WR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253PWRE4, -296-19156-1-ND, SN74CB3T3253PWRE4-ND , -296-19156-1, -SN74CB3T3253PWR-NDR , -SN74CB3T3253PWRG4, SN74CB3T3253PWRG4, -SN74CB3T3253PWRE4-N DR, SN74CB3T3253PWRE4, SN74CB3T3253PWRG4-ND , 296-19156-1, 296-19156-2, -SN74CB3T3253PWRG4-N DR, 296-19156-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896540-SN74CB3T3253P WR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253PWRE4, -296-19156-1-ND, SN74CB3T3253PWRE4-ND , -296-19156-1, -SN74CB3T3253PWR-NDR , -SN74CB3T3253PWRG4, SN74CB3T3253PWRG4, -SN74CB3T3253PWRE4-N DR, SN74CB3T3253PWRE4, SN74CB3T3253PWRG4-ND , 296-19156-1, 296-19156-2, -SN74CB3T3253PWRG4-N DR, 296-19156-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR - 896540-SN74CB3T3253PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR
896540-SN74CB3T3253PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR 896540-SN74CB3T3253PWR
Manufacturer: Texas Instruments Win Source Part Number: 896540-SN74CB3T3253P WR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253PWRE4, -296-19156-1-ND, SN74CB3T3253PWRE4-ND , -296-19156-1, -SN74CB3T3253PWR-NDR , -SN74CB3T3253PWRG4, SN74CB3T3253PWRG4, -SN74CB3T3253PWRE4-N DR, SN74CB3T3253PWRE4, SN74CB3T3253PWRG4-ND , 296-19156-1, 296-19156-2, -SN74CB3T3253PWRG4-N DR, 296-19156-6

Manufacturer: Texas Instruments
Win Source Part Number: 896540-SN74CB3T3253PWR
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CB3T3253
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74CB3T3253PWRE4, -296-19156-1-ND, SN74CB3T3253PWRE4-ND, -296-19156-1, -SN74CB3T3253PWR-NDR, -SN74CB3T3253PWRG4, SN74CB3T3253PWRG4, -SN74CB3T3253PWRE4-NDR, SN74CB3T3253PWRE4, SN74CB3T3253PWRG4-ND, 296-19156-1, 296-19156-2, -SN74CB3T3253PWRG4-NDR, 296-19156-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19156-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19156-1-ND
Signal Switches, Multiplexers, Decoders 296-19156-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19156-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19156-2-ND
Signal Switches, Multiplexers, Decoders 296-19156-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19156-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19156-6-ND
Signal Switches, Multiplexers, Decoders 296-19156-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3T3253PWR
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3T3253PWR
2-Ch 8-Bit FET Bus Switch Multiplexer/Demultip lexer, 3.3V, 16-TSSOP Product overview: SN74CB3T3253PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3253PWR can be used for catalog matching and distributor lookup.

2-Ch 8-Bit FET Bus Switch Multiplexer/Demultiplexer, 3.3V, 16-TSSOP Product overview: SN74CB3T3253PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3253PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3253PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3253PWR
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 896540-SN74CB3T3253PWR 296-19156-1-ND 743-SN74CB3T3253PWR SN74CB3T3253PWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253PWR Signal Switches, Multiplexers, Decoders 8-bit 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Bilateral switch - 74LVC2G66GT,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers