Nexperia B.V. Bilateral switch 74LVC2G66GT,115

Description
The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilateral switch - 74LVC2G66GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Bilateral switch
74LVC2G66GT,115
Bilateral switch 74LVC2G66GT,115
The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 7.5 Ω (typical) at VCC = 2.7 V 6.5 Ω (typical) at VCC = 3.3 V 6 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance meets requirements of JESD78 Class I Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G66 is a dual single pole, single-throw analog switch. Each switch has two input/output terminals (nY and nZ) and a digital enable input (nE). When nE is LOW, the analog switch is turned off. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 7.5 Ω (typical) at VCC = 2.7 V
    • 6.5 Ω (typical) at VCC = 3.3 V
    • 6 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power consumption
  • TTL interface compatibility at 3.3 V
  • Latch-up performance meets requirements of JESD78 Class I
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4142-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4142-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4142-1-ND
2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4142-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4142-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4142-2-ND
2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-4142-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-4142-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-4142-6-ND
2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74LVC2G66GT,115
Analog Switch and Multiplexer IC 747-74LVC2G66GT,115
74LVC2G66 - Bilateral switch SON 8-Pin Product overview: 74LVC2G66GT,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC2G66GT,115 can be used for catalog matching and distributor lookup.

74LVC2G66 - Bilateral switch SON 8-Pin Product overview: 74LVC2G66GT,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LVC2G66GT,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115 - 1009418-74LVC2G66GT,115 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115
1009418-74LVC2G66GT,115
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115 1009418-74LVC2G66GT,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009418-74LVC2G66GT, 115 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 7.5pC Crosstalk: -56dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-XSON, SOT833-1 (1.95x1) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 5ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 5μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009418-74LVC2G66GT,115
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 7.5pC
Crosstalk: -56dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-XSON, SOT833-1 (1.95x1)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 5ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 5μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC2G66GT,115
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GT,115
IC SWITCH DUAL SPST 8XSON

IC SWITCH DUAL SPST 8XSON

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC2G66GT,115
Analog Switches, Multiplexers, Demultiplexers 74LVC2G66GT,115
2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

2 Circuit IC Switch 1:1 10Ohm 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC2G66GT,115 1727-4142-1-ND 747-74LVC2G66GT,115 1009418-74LVC2G66GT,115 74LVC2G66GT,115 74LVC2G66GT,115
Product Name Bilateral switch Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GT,115 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features Bilateral; On-Chip ESD Protection Single-Supply
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts 1.65 to ? volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT833-1 SOT833-1 8-XFDFN SOT; 8-XSON, SOT833-1 (1.95x1) 8-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154BQ,115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN
Number of Pins 24
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100/AHTR-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3311-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers