Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR SN74CB3T3253DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896539-SN74CB3T3253D R Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253DRE4-ND R, 296-19155-1, -296-19155-1, SN74CB3T3253DRG4-ND, SN74CB3T3253DRE4-ND, -296-19155-1-ND, SN74CB3T3253DRE4, -SN74CB3T3253DRG4-ND R, SN74CB3T3253DRG4, -SN74CB3T3253DR-NDR, 296-19155-2, -SN74CB3T3253DRE4, 296-19155-6, -SN74CB3T3253DRG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896539-SN74CB3T3253D R Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253DRE4-ND R, 296-19155-1, -296-19155-1, SN74CB3T3253DRG4-ND, SN74CB3T3253DRE4-ND, -296-19155-1-ND, SN74CB3T3253DRE4, -SN74CB3T3253DRG4-ND R, SN74CB3T3253DRG4, -SN74CB3T3253DR-NDR, 296-19155-2, -SN74CB3T3253DRE4, 296-19155-6, -SN74CB3T3253DRG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR - 896539-SN74CB3T3253DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR
896539-SN74CB3T3253DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR 896539-SN74CB3T3253DR
Manufacturer: Texas Instruments Win Source Part Number: 896539-SN74CB3T3253D R Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3T3253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74CB3T3253DRE4-ND R, 296-19155-1, -296-19155-1, SN74CB3T3253DRG4-ND, SN74CB3T3253DRE4-ND, -296-19155-1-ND, SN74CB3T3253DRE4, -SN74CB3T3253DRG4-ND R, SN74CB3T3253DRG4, -SN74CB3T3253DR-NDR, 296-19155-2, -SN74CB3T3253DRE4, 296-19155-6, -SN74CB3T3253DRG4

Manufacturer: Texas Instruments
Win Source Part Number: 896539-SN74CB3T3253DR
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CB3T3253
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74CB3T3253DRE4-NDR, 296-19155-1, -296-19155-1, SN74CB3T3253DRG4-ND, SN74CB3T3253DRE4-ND, -296-19155-1-ND, SN74CB3T3253DRE4, -SN74CB3T3253DRG4-NDR, SN74CB3T3253DRG4, -SN74CB3T3253DR-NDR, 296-19155-2, -SN74CB3T3253DRE4, 296-19155-6, -SN74CB3T3253DRG4

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19155-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19155-2-ND
Signal Switches, Multiplexers, Decoders 296-19155-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SOIC

Multiplexer/Demultiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Analog Switch and Multiplexer IC
743-SN74CB3T3253DR
3.3V SOIC Analog Switch and Multiplexer IC 743-SN74CB3T3253DR
2-Ch 4:1 FET Bus Switch, 3.3V, CMOS, SOIC Product overview: SN74CB3T3253DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3253DR can be used for catalog matching and distributor lookup.

2-Ch 4:1 FET Bus Switch, 3.3V, CMOS, SOIC Product overview: SN74CB3T3253DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3253DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3253DR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3253DR
IC MUX/DEMUX 2 X 4:1 16SOIC

IC MUX/DEMUX 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 896539-SN74CB3T3253DR 296-19155-2-ND 743-SN74CB3T3253DR SN74CB3T3253DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3253DR Signal Switches, Multiplexers, Decoders 3.3V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5238474 - RS Components, Ltd.
Specs
Configuration Single SPDT
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers
Quad single-pole single-throw analog switch - 74HCT4066PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
7 suppliers