Nexperia B.V. 6-channel, 1-of-2 multiplexer and demultiplexer NMUX27518PW-Q100J

Description
The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C Wide operating range: 1.08 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 500 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications Electronic Control Unit qSPI memory multiplexing
Request a Quote Datasheet
Description
The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C Wide operating range: 1.08 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 500 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications Electronic Control Unit qSPI memory multiplexing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
6-channel, 1-of-2 multiplexer and demultiplexer
NMUX27518PW-Q100J
6-channel, 1-of-2 multiplexer and demultiplexer NMUX27518PW-Q100J
The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +125 °C Wide operating range: 1.08 V to 3.6 V Isolation in power-down mode, VCC = 0 V Low-capacitance switches, 21.5 pF (typical) Bandwidth up to 500 MHz for high-speed rail-to-rail signal handling Crosstalk and isolation OFF-state: –62 dB 1.8 V logic compatible control inputs 3.6 V tolerant control inputs Latch-up performance exceeds 100 mA per JESD 78, Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV Applications Electronic Control Unit qSPI memory multiplexing

The NMUX27518-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +125 °C
  • Wide operating range: 1.08 V to 3.6 V
  • Isolation in power-down mode, VCC = 0 V
  • Low-capacitance switches, 21.5 pF (typical)
  • Bandwidth up to 500 MHz for high-speed rail-to-rail signal handling
  • Crosstalk and isolation OFF-state: –62 dB
  • 1.8 V logic compatible control inputs
  • 3.6 V tolerant control inputs
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V
    • IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV

Applications

  • Electronic Control Unit
  • qSPI memory multiplexing
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number NMUX27518PW-Q100J
Product Name 6-channel, 1-of-2 multiplexer and demultiplexer
Supply Voltage 4.6
Unlock Full Specs
to access all available technical data

Similar Products

1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details
2 suppliers
Dual 2-to-4 line decoder/demultiplexer - 74AHC139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
Single-pole single-throw analog switch - 74AHCT1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type SOT753 SOT753
View Details
IC MUX/DEMUX 1X16 24TSSOP - 554-74HCT4067PW,118 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 5V; 4.5V
Package Type SSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details