Texas Instruments SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257PWR

Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - SN74CB3Q3257PWR - Texas Instruments
Dallas, TX, United States
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
SN74CB3Q3257PWR
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257PWR
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TSSOP -40 to 85

4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PWR - 029972-SN74CB3Q3257PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PWR
029972-SN74CB3Q3257PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PWR 029972-SN74CB3Q3257PWR
Manufacturer: Texas Instruments Win Source Part Number: 029972-SN74CB3Q3257P WR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3257 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PG8; 74CBTLV3257PGG8; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Fibre Optics, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 029972-SN74CB3Q3257PWR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q3257
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV3257PG; 74CBTLV3257PG8; 74CBTLV3257PGG8;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Fibre Optics, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
500MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CB3Q3257PWR
500MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CB3Q3257PWR
CMOS Bus Switch Multiplexer 8:4, 500MHz, TSSOP Product overview: SN74CB3Q3257PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257PWR can be used for catalog matching and distributor lookup.

CMOS Bus Switch Multiplexer 8:4, 500MHz, TSSOP Product overview: SN74CB3Q3257PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19138-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19138-6-ND
Signal Switches, Multiplexers, Decoders 296-19138-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19138-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19138-2-ND
Signal Switches, Multiplexers, Decoders 296-19138-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19138-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19138-1-ND
Signal Switches, Multiplexers, Decoders 296-19138-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74CB3Q3257PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74CB3Q3257PWR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74CB3Q3257PWR
TSSOP-16 Analog Switches / Multiplexers ROHS

TSSOP-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3257PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257PWR
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3257PWR 029972-SN74CB3Q3257PWR 743-SN74CB3Q3257PWR 296-19138-6-ND SN74CB3Q3257PWR SN74CB3Q3257PWR
Product Name SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257PWR 500MHz TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products