Texas Instruments SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257DBQR

Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - SN74CB3Q3257DBQR - Texas Instruments
Dallas, TX, United States
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
SN74CB3Q3257DBQR
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257DBQR
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-SSOP -40 to 85

4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
500MHz 3.3V SSOP Analog Switch and Multiplexer IC
743-SN74CB3Q3257DBQR
500MHz 3.3V SSOP Analog Switch and Multiplexer IC 743-SN74CB3Q3257DBQR
4-Ch 2:1 SPDT FET Bus Switch, 500MHz, 3.3V, SSOP Product overview: SN74CB3Q3257DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257DBQR can be used for catalog matching and distributor lookup.

4-Ch 2:1 SPDT FET Bus Switch, 500MHz, 3.3V, SSOP Product overview: SN74CB3Q3257DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR - 006676-SN74CB3Q3257DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR
006676-SN74CB3Q3257DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR 006676-SN74CB3Q3257DBQR
Manufacturer: Texas Instruments Win Source Part Number: 006676-SN74CB3Q3257D BQR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CB3Q3257 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): 74CBTLV3257QG8; 74CBTLV3257Q8; 74CBTLV3257Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006676-SN74CB3Q3257DBQR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q3257
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CBTLV3257QG8; 74CBTLV3257Q8; 74CBTLV3257Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17511-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17511-6-ND
Signal Switches, Multiplexers, Decoders 296-17511-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17511-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17511-1-ND
Signal Switches, Multiplexers, Decoders 296-17511-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17511-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17511-2-ND
Signal Switches, Multiplexers, Decoders 296-17511-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SSOP

Multiplexer/Demultiplexer 4 x 2:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3257DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257DBQR
IC MUX/DEMUX 4 X 2:1 16SSOP

IC MUX/DEMUX 4 X 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3257DBQR 743-SN74CB3Q3257DBQR 006676-SN74CB3Q3257DBQR 296-17511-6-ND SN74CB3Q3257DBQR
Product Name SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 500MHz 3.3V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257DBQR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Analog Switch and Multiplexer IC - 743-74CBTD3861DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers