Texas Instruments SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253PWRG4

Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - SN74CB3Q3253PWRG4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
SN74CB3Q3253PWRG4
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253PWRG4
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3Q3253PWRG4
8-bit 3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3Q3253PWRG4
2-Ch 8-Bit FET Bus Switch Multiplexer/Demultip lexer 3.3V 16-TSSOP Product overview: SN74CB3Q3253PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253PWRG 4 can be used for catalog matching and distributor lookup.

2-Ch 8-Bit FET Bus Switch Multiplexer/Demultiplexer 3.3V 16-TSSOP Product overview: SN74CB3Q3253PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4 - 065397-SN74CB3Q3253PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4
065397-SN74CB3Q3253PWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4 065397-SN74CB3Q3253PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065397-SN74CB3Q3253P WRG4 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065397-SN74CB3Q3253PWRG4
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CB3Q3253PWRG4-ND
Signal Switches, Multiplexers, Decoders SN74CB3Q3253PWRG4-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3253PWRG4
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3253PWRG4
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3253PWRG4 743-SN74CB3Q3253PWRG4 065397-SN74CB3Q3253PWRG4 SN74CB3Q3253PWRG4-ND SN74CB3Q3253PWRG4
Product Name SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 8-bit 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PWRG4 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products