Texas Instruments Logic - Logic - Specialty Logic - SN74BCT8374ANT SN74BCT8374ANT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099669-SN74BCT8374A NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099669-SN74BCT8374A NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8374ANT - 1099669-SN74BCT8374ANT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8374ANT
1099669-SN74BCT8374ANT
Logic - Logic - Specialty Logic - SN74BCT8374ANT 1099669-SN74BCT8374ANT
Manufacturer: Texas Instruments Win Source Part Number: 1099669-SN74BCT8374A NT Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099669-SN74BCT8374ANT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 70MHz Logic IC
703-SN74BCT8374ANT
8-bit 70MHz Logic IC 703-SN74BCT8374ANT
8-Bit 74BCT BICMOS D-Type Driver, 70MHz, PDIP Product overview: SN74BCT8374ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ANT can be used for catalog matching and distributor lookup.

8-Bit 74BCT BICMOS D-Type Driver, 70MHz, PDIP Product overview: SN74BCT8374ANT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ANT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1099669-SN74BCT8374ANT 703-SN74BCT8374ANT
Product Name Logic - Logic - Specialty Logic - SN74BCT8374ANT 8-bit 70MHz Logic IC
Gate Type Scan Test Device with D-Type Edge-Triggered Flip-Flops Buffer/Driver; D-Type
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHC1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details