Texas Instruments 8-bit Logic IC SN74BCT8374ADWRG4

Description
BCT/FBT SERIES, 8-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADWRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BCT/FBT SERIES, 8-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADWRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
BCT/FBT SERIES, 8-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADWRG 4 can be used for catalog matching and distributor lookup.

BCT/FBT SERIES, 8-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256255-SN74BCT8374ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256255-SN74BCT8374ADWRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256255-SN74BCT8374ADWRG4
Win Source Part Number: 1256255-SN74BCT8374A DWRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1256255-SN74BCT8374ADWRG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74BCT8374ADWRG4 1256255-SN74BCT8374ADWRG4
Product Name 8-bit Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer/Driver; D-Type Scan Test Device with D-Type Edge-Triggered Flip-Flops
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic Gates - 1697230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Dual 2-input NAND gate - 74AHCT2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details