Win Source Part Number: 1256254-SN74BCT8374A
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete
BCT/FBT SERIES, 8-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8374ADWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADWRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256254-SN74BCT8374ADWRE4 | 703-SN74BCT8374ADWRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | 8-bit Logic IC |
| Gate Type | Scan Test Device with D-Type Edge-Triggered Flip-Flops | Buffer/Driver; D-Type |