Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT8374ADW

Description
Win Source Part Number: 1215479-SN74BCT8374A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8374ADWE4-ND, SN74BCT8374ADWE4,-SN 74BCT8374ADW-NDR,SN7 4BCT8374ADWG4,SN74BC T8374ADWG4-ND,296-33 849-5,SN74BCT8374ADW -ND Base Product Number: 74BCT8374
Request a Quote Datasheet
Description
Win Source Part Number: 1215479-SN74BCT8374A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8374ADWE4-ND, SN74BCT8374ADWE4,-SN 74BCT8374ADW-NDR,SN7 4BCT8374ADWG4,SN74BC T8374ADWG4-ND,296-33 849-5,SN74BCT8374ADW -ND Base Product Number: 74BCT8374
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1215479-SN74BCT8374ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1215479-SN74BCT8374ADW
Integrated Circuits (ICs) - Logic - Specialty Logic 1215479-SN74BCT8374ADW
Win Source Part Number: 1215479-SN74BCT8374A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8374ADWE4-ND, SN74BCT8374ADWE4,-SN 74BCT8374ADW-NDR,SN7 4BCT8374ADWG4,SN74BC T8374ADWG4-ND,296-33 849-5,SN74BCT8374ADW -ND Base Product Number: 74BCT8374

Win Source Part Number: 1215479-SN74BCT8374ADW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Scan Test Device with D-Type Edge-Triggered Flip-Flops
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT8374ADWE4-ND,SN74BCT8374ADWE4,-SN74BCT8374ADW-NDR,SN74BCT8374ADWG4,SN74BCT8374ADWG4-ND,296-33849-5,SN74BCT8374ADW-ND
Base Product Number: 74BCT8374

Buy Now Datasheet
Singapore, Singapore
8-bit 70MHz SOIC Logic IC
703-SN74BCT8374ADW
8-bit 70MHz SOIC Logic IC 703-SN74BCT8374ADW
8-Bit D-Type Flip-Flop, 70MHz, 3-STATE, SOIC Product overview: SN74BCT8374ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADW can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 70MHz, 3-STATE, SOIC Product overview: SN74BCT8374ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8374ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1215479-SN74BCT8374ADW 703-SN74BCT8374ADW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 8-bit 70MHz SOIC Logic IC
Gate Type Scan Test Device with D-Type Edge-Triggered Flip-Flops D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S02J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details