Texas Instruments Logic - Logic - Specialty Logic - SN74BCT8245ANT SN74BCT8245ANT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139363-SN74BCT8245AN T Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139363-SN74BCT8245AN T Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8245ANT - 139363-SN74BCT8245ANT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8245ANT
139363-SN74BCT8245ANT
Logic - Logic - Specialty Logic - SN74BCT8245ANT 139363-SN74BCT8245ANT
Manufacturer: Texas Instruments Win Source Part Number: 139363-SN74BCT8245AN T Packaging: Tube/Rail Mounting: Through Hole Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139363-SN74BCT8245ANT
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 139363-SN74BCT8245ANT
Product Name Logic - Logic - Specialty Logic - SN74BCT8245ANT
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74AHC2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details