Texas Instruments Logic - Logic - Specialty Logic - SN74BCT8245ADWR SN74BCT8245ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099667-SN74BCT8245A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099667-SN74BCT8245A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8245ADWR - 1099667-SN74BCT8245ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8245ADWR
1099667-SN74BCT8245ADWR
Logic - Logic - Specialty Logic - SN74BCT8245ADWR 1099667-SN74BCT8245ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1099667-SN74BCT8245A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099667-SN74BCT8245ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1099667-SN74BCT8245ADWR
Product Name Logic - Logic - Specialty Logic - SN74BCT8245ADWR
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74ABT08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details