Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT8245ADW

Description
Win Source Part Number: 1048920-SN74BCT8245A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ABT8245DW; ADM238LJRZ; MAX208IDWR; MAX208IDW; ADM238LARZ; ADM208ARZ-REEL; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8245ADWE4-ND, 2156-SN74BCT8245ADW, -SN74BCT8245ADW-NDR, SN74BCT8245ADWE4,SN7 4BCT8245ADWG4-ND,TEX TISSN74BCT8245ADW,SN 74BCT8245ADWG4 Base Product Number: 74BCT8245
Request a Quote Datasheet
Description
Win Source Part Number: 1048920-SN74BCT8245A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ABT8245DW; ADM238LJRZ; MAX208IDWR; MAX208IDW; ADM238LARZ; ADM208ARZ-REEL; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8245ADWE4-ND, 2156-SN74BCT8245ADW, -SN74BCT8245ADW-NDR, SN74BCT8245ADWE4,SN7 4BCT8245ADWG4-ND,TEX TISSN74BCT8245ADW,SN 74BCT8245ADWG4 Base Product Number: 74BCT8245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1048920-SN74BCT8245ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1048920-SN74BCT8245ADW
Integrated Circuits (ICs) - Logic - Specialty Logic 1048920-SN74BCT8245ADW
Win Source Part Number: 1048920-SN74BCT8245A DW Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ABT8245DW; ADM238LJRZ; MAX208IDWR; MAX208IDW; ADM238LARZ; ADM208ARZ-REEL; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8245ADWE4-ND, 2156-SN74BCT8245ADW, -SN74BCT8245ADW-NDR, SN74BCT8245ADWE4,SN7 4BCT8245ADWG4-ND,TEX TISSN74BCT8245ADW,SN 74BCT8245ADWG4 Base Product Number: 74BCT8245

Win Source Part Number: 1048920-SN74BCT8245ADW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74ABT8245DW; ADM238LJRZ; MAX208IDWR; MAX208IDW; ADM238LARZ; ADM208ARZ-REEL;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT8245ADWE4-ND,2156-SN74BCT8245ADW,-SN74BCT8245ADW-NDR,SN74BCT8245ADWE4,SN74BCT8245ADWG4-ND,TEXTISSN74BCT8245ADW,SN74BCT8245ADWG4
Base Product Number: 74BCT8245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1048920-SN74BCT8245ADW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
 - 54ACTQ08JRQMLV - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers