Texas Instruments Logic - Logic - Specialty Logic - SN74BCT8244ADWR SN74BCT8244ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1007877-SN74BCT8244A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Buffers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1007877-SN74BCT8244A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Buffers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74BCT8244ADWR - 1007877-SN74BCT8244ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74BCT8244ADWR
1007877-SN74BCT8244ADWR
Logic - Logic - Specialty Logic - SN74BCT8244ADWR 1007877-SN74BCT8244ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1007877-SN74BCT8244A DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Scan Test Device with Buffers Number of Bits: 8 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007877-SN74BCT8244ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Buffers
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
703-SN74BCT8244ADWR
Dual Logic IC 703-SN74BCT8244ADWR
BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8244ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8244ADWR can be used for catalog matching and distributor lookup.

BCT/FBT SERIES, DUAL 4-BIT BOUNDARY SCAN DRIVER, TRUE OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74BCT8244ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8244ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1007877-SN74BCT8244ADWR 703-SN74BCT8244ADWR
Product Name Logic - Logic - Specialty Logic - SN74BCT8244ADWR Dual Logic IC
Gate Type Scan Test Device with Buffers Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Gates and Inverters - 54LS32FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details