IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal Buffers 24-SOIC 0 to 70
8-Bit 3-State Buffer IC, SOIC, BICMOS, 5.5V Product overview: SN74BCT8244ADW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8244ADW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 122285-SN74BCT8244AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Buffers
Number of Bits: 8
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74BCT8244ADW | 703-SN74BCT8244ADW | 122285-SN74BCT8244ADW |
| Product Name | SN74BCT8244A IEEE Std 1149.1 (JTAG) Boundary-Scan Test Device With Octal Buffers | 8-bit 5.5V SOIC Logic IC | Logic - Logic - Specialty Logic - SN74BCT8244ADW |
| Gate Type | Buffer/Driver | Buffer/Driver; Buffer | Scan Test Device with Buffers |
| Supply Voltage | 5V; 5 | 5.5V | |
| Propagation Delay | 8.5 ns | 29 ns | |
| Operating Current | 52 mA |