Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT8240ANTG4

Description
Win Source Part Number: 1256250-SN74BCT8240A NTG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 60 Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8240ANTE4,SN7 4BCT8240ANTE4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256250-SN74BCT8240A NTG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 60 Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8240ANTE4,SN7 4BCT8240ANTE4 Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256250-SN74BCT8240ANTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256250-SN74BCT8240ANTG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256250-SN74BCT8240ANTG4
Win Source Part Number: 1256250-SN74BCT8240A NTG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 60 Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT8240ANTE4,SN7 4BCT8240ANTE4 Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1256250-SN74BCT8240ANTG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 60
Logic Type: Scan Test Device with Inverting Buffers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT8240ANTE4,SN74BCT8240ANTE4
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256250-SN74BCT8240ANTG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Inverting Buffers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input AND gate - 74AHCT1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers