Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74BCT8240ADWRG4

Description
Win Source Part Number: 1256253-SN74BCT8240A DWRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256253-SN74BCT8240A DWRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256253-SN74BCT8240ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256253-SN74BCT8240ADWRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256253-SN74BCT8240ADWRG4
Win Source Part Number: 1256253-SN74BCT8240A DWRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74BCT Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Inverting Buffers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1256253-SN74BCT8240ADWRG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Inverting Buffers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
IC SCAN TEST DEVICE 24SOIC Product overview: SN74BCT8240ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWRG 4 can be used for catalog matching and distributor lookup.

IC SCAN TEST DEVICE 24SOIC Product overview: SN74BCT8240ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74BCT8240ADWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256253-SN74BCT8240ADWRG4 703-SN74BCT8240ADWRG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Logic IC
Gate Type Scan Test Device with Inverting Buffers Inverting
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details