Win Source Part Number: 1259688-SN74BCT640DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1259688-SN74BCT640DWRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage | 4.5 to 5.5 volts |