Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT623DWE4

Description
Win Source Part Number: 1259673-SN74BCT623DW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259673-SN74BCT623DW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259673-SN74BCT623DWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259673-SN74BCT623DWE4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259673-SN74BCT623DWE4
Win Source Part Number: 1259673-SN74BCT623DW E4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1259673-SN74BCT623DWE4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT623DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT623DWE4
Buffers, Drivers, Receivers, Transceivers SN74BCT623DWE4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259673-SN74BCT623DWE4 SN74BCT623DWE4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details