Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT574NSRE4

Description
Win Source Part Number: 1258520-SN74BCT574NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1258520-SN74BCT574NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74BCT574NSRE4 is an octal transparent D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and utilizes a BiCMOS design that significantly reduces ICCZ. The device allows for full parallel access for loading and is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The flip-flops are edge-triggered, capturing data on the positive transition of the clock input. A buffered output-enable (OE) input can place the outputs in a high-impedance state, allowing for bus line driving without additional components. The device is available in various package types, including SOIC, and operates within a temperature range of 0°C to 70°C. ESD protection exceeds standard levels, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The SN74BCT574NSRE4 is an octal transparent D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 4.5 V to 5.5 V and utilizes a BiCMOS design that significantly reduces ICCZ. The device allows for full parallel access for loading and is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The flip-flops are edge-triggered, capturing data on the positive transition of the clock input. A buffered output-enable (OE) input can place the outputs in a high-impedance state, allowing for bus line driving without additional components. The device is available in various package types, including SOIC, and operates within a temperature range of 0°C to 70°C. ESD protection exceeds standard levels, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258520-SN74BCT574NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258520-SN74BCT574NSRE4
Win Source Part Number: 1258520-SN74BCT574NS RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1258520-SN74BCT574NSRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74BCT
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 77 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74BCT574NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT574NSRE4
Logic - Flip Flops SN74BCT574NSRE4
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74BCT574NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258520-SN74BCT574NSRE4 SN74BCT574NSRE4 SN74BCT574NSRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.6 ns
fMAX 77 MHz 77 MHz
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74FCT377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers