Texas Instruments Standard Linear and Logic 8-bit 77MHz Logic IC SN74BCT574N

Description
Octal D-Type Flip-Flop, 8-Bit, 77MHz, 3-STATE, PDIP Product overview: SN74BCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 8-Bit, 77MHz, 3-STATE, PDIP Product overview: SN74BCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 77MHz Logic IC
706-SN74BCT574N
8-bit 77MHz Logic IC 706-SN74BCT574N
Octal D-Type Flip-Flop, 8-Bit, 77MHz, 3-STATE, PDIP Product overview: SN74BCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574N can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 8-Bit, 77MHz, 3-STATE, PDIP Product overview: SN74BCT574N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74BCT574N
Product Name 8-bit 77MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details