Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT574DBRE4

Description
Win Source Part Number: 1258519-SN74BCT574DB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258519-SN74BCT574DB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258519-SN74BCT574DBRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258519-SN74BCT574DBRE4
Win Source Part Number: 1258519-SN74BCT574DB RE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74BCT Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 77 MHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1258519-SN74BCT574DBRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74BCT
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 77 MHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74BCT574DBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT574DBRE4
Logic - Flip Flops SN74BCT574DBRE4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - SN74BCT574DBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258519-SN74BCT574DBRE4 SN74BCT574DBRE4 SN74BCT574DBRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.6 ns
fMAX 77 MHz 77 MHz
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC74/BCA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-7562-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers