Texas Instruments High-Performance Analog Logic - Flip Flops SN74BCT574DBR

Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74BCT574DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT574DBR
Logic - Flip Flops SN74BCT574DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - SN74BCT574DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT574DBR
Flip Flops SN74BCT574DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74BCT574DBR SN74BCT574DBR
Product Name Logic - Flip Flops Flip Flops
fMAX 77 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
 - 74HC273PW/S911,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT360-1
Logic Family CMOS
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details