Octal Buffers And Line Drivers 20-SOIC 0 to 70
Octal Buffer/Line Driver, 8-Bit, 3-State, SOIC, 5V Product overview: SN74BCT540ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT540ADWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254158-SN74BCT540AD
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 74BCT540
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT540ADWR | 704-SN74BCT540ADWR | 1254158-SN74BCT540ADWR |
| Product Name | SN74BCT540A Octal Buffers And Line Drivers | 8-bit 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT540ADWR |
| Technology | BCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Buffer |
| Features | RoHS | RoHS |