Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SSOP package, measuring 7.20 mm × 5.30 mm, operating from 4.5 V to 5.5 V with buffered control inputs and a rising-edge-triggere
Octal D-Type Edge-Triggered Flip-Flops 20-SSOP 0 to 70
Win Source Part Number: 1258516-SN74BCT374DB
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74BCT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 6 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 70 MHz
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74BCT374DBR,T
Base Product Number: 74BCT374
Flip Flop 1 Element D-Type 8 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 16SSOP
IC FF D-TYPE SNGL 8BIT 16SSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74BCT374DBR | 1258516-SN74BCT374DBR | SN74BCT374DBR | SN74BCT374DBR | SN74BCT374DBR |
| Product Name | SN74BCT374 Octal D-Type Edge-Triggered Flip-Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.6 ns | 9.1 ns | |||
| fMAX | 70 MHz | 70 MHz | 70 MHz | ||
| Operating Current | 60 mA |